Fluid Components Intl. (FCI) Gas Mass Flow Meters ST75V

Description
The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. Process connection options include male NPT, female NPT, and flanged. These thermal flow meters feature wide 100:1 turndown and depending on pipe size, will measure from 0.01 SCFM to 559 SCFM [0,01 NCMH to 950 NCMH]. The ST75 Series electronics are housed in rugged, IP67 rated enclosure with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs and a 500 Hz pulse output. The models ST75A and ST75AV include HART or Modbus, as well as NAMUR compliant 4-20 mA outputs and SIL compliance rating. The flow meter's transmitter/electron ics can be integrally mounted with the flow element (probe) or be remote mounted to best match your installation situation. The complete instrument carries global Ex agency approvals for Division l/Zone 1 installations. The ST75 flow meter sensing element features precision, platinum RTD in small diameter, "equal-mass," all-metal thermowells to provide superior accuracy, repeatability and fast response. The "V" suffix models (ST75V and ST75AV) include Vortab® flow conditioners built-in to the spool-piece to provide accurate and repeatable flow measurement installations with limited straight-run and/or for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls industrial furnaces, kilns and oven fuel/air controls Air compressor system control and point-of-use monitoring Co-gen and turbine generator fuel flow measurements
Description
The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. Process connection options include male NPT, female NPT, and flanged. These thermal flow meters feature wide 100:1 turndown and depending on pipe size, will measure from 0.01 SCFM to 559 SCFM [0,01 NCMH to 950 NCMH]. The ST75 Series electronics are housed in rugged, IP67 rated enclosure with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs and a 500 Hz pulse output. The models ST75A and ST75AV include HART or Modbus, as well as NAMUR compliant 4-20 mA outputs and SIL compliance rating. The flow meter's transmitter/electron ics can be integrally mounted with the flow element (probe) or be remote mounted to best match your installation situation. The complete instrument carries global Ex agency approvals for Division l/Zone 1 installations. The ST75 flow meter sensing element features precision, platinum RTD in small diameter, "equal-mass," all-metal thermowells to provide superior accuracy, repeatability and fast response. The "V" suffix models (ST75V and ST75AV) include Vortab® flow conditioners built-in to the spool-piece to provide accurate and repeatable flow measurement installations with limited straight-run and/or for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls industrial furnaces, kilns and oven fuel/air controls Air compressor system control and point-of-use monitoring Co-gen and turbine generator fuel flow measurements

Suppliers

Company
Product
Description
Supplier Links
Gas Mass Flow Meters - ST75V - Fluid Components Intl. (FCI)
San Marcos, CA, United States
Gas Mass Flow Meters
ST75V
Gas Mass Flow Meters ST75V
The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. Process connection options include male NPT, female NPT, and flanged. These thermal flow meters feature wide 100:1 turndown and depending on pipe size, will measure from 0.01 SCFM to 559 SCFM [0,01 NCMH to 950 NCMH]. The ST75 Series electronics are housed in rugged, IP67 rated enclosure with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs and a 500 Hz pulse output. The models ST75A and ST75AV include HART or Modbus, as well as NAMUR compliant 4-20 mA outputs and SIL compliance rating. The flow meter's transmitter/electron ics can be integrally mounted with the flow element (probe) or be remote mounted to best match your installation situation. The complete instrument carries global Ex agency approvals for Division l/Zone 1 installations. The ST75 flow meter sensing element features precision, platinum RTD in small diameter, "equal-mass," all-metal thermowells to provide superior accuracy, repeatability and fast response. The "V" suffix models (ST75V and ST75AV) include Vortab® flow conditioners built-in to the spool-piece to provide accurate and repeatable flow measurement installations with limited straight-run and/or for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls industrial furnaces, kilns and oven fuel/air controls Air compressor system control and point-of-use monitoring Co-gen and turbine generator fuel flow measurements

The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4 inches to 2 inches, [6 mm to 51 mm]. Process connection options include male NPT, female NPT, and flanged. These thermal flow meters feature wide 100:1 turndown and depending on pipe size, will measure from 0.01 SCFM to 559 SCFM [0,01 NCMH to 950 NCMH].

The ST75 Series electronics are housed in rugged, IP67 rated enclosure with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual 4-20 mA outputs and a 500 Hz pulse output. The models ST75A and ST75AV include HART or Modbus, as well as NAMUR compliant 4-20 mA outputs and SIL compliance rating. The flow meter's transmitter/electronics can be integrally mounted with the flow element (probe) or be remote mounted to best match your installation situation. The complete instrument carries global Ex agency approvals for Division l/Zone 1 installations.

The ST75 flow meter sensing element features precision, platinum RTD in small diameter, "equal-mass," all-metal thermowells to provide superior accuracy, repeatability and fast response. The "V" suffix models (ST75V and ST75AV) include Vortab® flow conditioners built-in to the spool-piece to provide accurate and repeatable flow measurement installations with limited straight-run and/or for operating in transitional flow ranges.

Applications

  • Burner and boiler fuel and air feed lines
  • Industrial furnaces, kilns and oven fuel/air controls
  • Natural gas sub-metering
  • Chiller air flow measurements
  • Dosing and gas injection rate controls
  • Heat treating gas controls industrial furnaces, kilns and oven fuel/air controls
  • Air compressor system control and point-of-use monitoring
  • Co-gen and turbine generator fuel flow measurements
Supplier's Site

Technical Specifications

  Fluid Components Intl. (FCI)
Product Category Flow Meters
Product Number ST75V
Product Name Gas Mass Flow Meters
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Approvals ATEX; FM, FMc, IECEx, EAC (TRCU) Russia, Kazakh MPA, NEPSI, CE Marking, CPA, PED, CRN
Operating Temperature 0 to 140 F (-18 to 60 C)
Pipe Diameter 0.25 to 2.00 inch (6.35 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Dual-Element Gas Mass Flow Meters - ST112A - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Dual-element  Mass Flow meters With Pressure Measurement - STP102A - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
View Details
Insertion Flow and Temperature Monitoring Switch - FlexSwitch® FLT93B-B*00 - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter; Velocity Flow Meter
Additional Variables Measured Temperature; Level
View Details
Inline Flow and Temperature Monitoring Switch - FlexSwitch® FLT93L - Fluid Components Intl. (FCI)
Specs
Meter Technology Thermal
Meter Type Mass Flow Meter; Volumetric Flow Meter
Additional Variables Measured Temperature
View Details