The FLT93L inline type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. FCI is the only thermal manufacturer providing temperature compensation to ensure set point accuracy for process temperatures that vary up to ± 100° F.The FLT93L is easily field-configured or factory preset, providing unparalleled flexibility, accuracy and stability for all multiple process sensing and switching requirements.
*FLT93 Switch Supports NFPA Code 30 Compliance for Storage and Use of Combustible Liquids. This code includes SIL 2 Rating for Safety Instrumented Systems (SIS).
| Fluid Components Intl. (FCI) | |
|---|---|
| Product Category | Volumetric Liquid Flow Switches |
| Product Number | FlexSwitch® FLT93L |
| Product Name | Inline Flow and Temperature Monitoring Switch |
| Meter Technology | Thermal |
| Meter Type | Mass Flow Meter; Volumetric Flow Meter |
| Additional Variables Measured | Temperature |
| Approvals | ATEX; Canadian Standards Association; European Committee for Electrotechnical Standardization; FM, CE, NFPA Code 30 Compliance |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |