FCI provides flow transmitters that include a thermowell mounted sensing element and integral or remote electronics that accurately indicate flow rate at the sensing location. The flow element is directly installed into piping or ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. Please complete and submit the attached Application Data Sheet or contact FCI's Field Representative in your area to receive a technical quotation for your Flow Switch application.
| Fluid Components Intl. (FCI) | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | AS-FT |
| Product Name | Thermowell Sensing Flow Transmitters |
| Meter Technology | Thermal |
| Approvals | ISO9001, AS9000 |
| Operating Temperature | -40 to 160 F (-40 to 71 C) |
| Process Media Type | Liquid; Gas |
| Operating Pressure | 0.0 to 1000 psi (0.0 to 704 m H2O) |