Flexovit USA, Inc. Flap Discs Z6001F

Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA24 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Description
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA24 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.
Datasheet
Datasheet Summary
Powered by GS/AI

Flexovit Z6001F Flap Discs are designed for high-performance grinding, blending, deburring, and finishing applications. Constructed with premium zirconia alumina abrasive cloth, these discs are backed by a robust fiberglass disc, ensuring durability and efficiency. They are suitable for use on a variety of materials, including stainless steel, carbon steel, aluminum, brass, bronze, and fiberglass. The discs are available in Type 27 and Type 29 configurations, accommodating different mounting options with a 7/8 inch arbor or a 5/8-11 spin-on zinc hub. Proper handling and storage are essential to maintain their integrity, and safety measures such as eye protection and respiratory equipment are recommended during use.

Datasheet Summary
Powered by GS/AI

Flexovit Z6001F Flap Discs are designed for high-performance grinding, blending, deburring, and finishing applications. Constructed with premium zirconia alumina abrasive cloth, these discs are backed by a robust fiberglass disc, ensuring durability and efficiency. They are suitable for use on a variety of materials, including stainless steel, carbon steel, aluminum, brass, bronze, and fiberglass. The discs are available in Type 27 and Type 29 configurations, accommodating different mounting options with a 7/8 inch arbor or a 5/8-11 spin-on zinc hub. Proper handling and storage are essential to maintain their integrity, and safety measures such as eye protection and respiratory equipment are recommended during use.

Suppliers

Company
Product
Description
Supplier Links
Flap Discs - Z6001F - Flexovit USA, Inc.
Angola, NY, USA
Flap Discs
Z6001F
Flap Discs Z6001F
Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc. ZA24 ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Flexovit ZIRCOTEX Premium Type 27 and Type 29 Flap Discs are made with premium zirconia alumina abrasive cloth backed by a high strength fiberglass disc.
ZA24
ZIRCOTEX premium zirconia alumina discs are extremely productive and efficient. Ideal for high production grinding, blending, deburring and finishing, they perform well on a wide variety of materials including stainless and carbon steel. This durable grain resists loading or clogging on softer materials such as aluminum, brass, bronze and fiberglass. Available in Type 27 or Type 29, with a 7/8 arbor or a 5/8-11 spin-on zinc hub.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number Z6001F
Product Name Flap Discs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
Backing / Base Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502642 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 23000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Spiral Band Sleeves - 46033 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed 30000 rpm
View Details