Flexovit USA, Inc. Bench Grinder Wheels. Good - High Performance U5710

Description
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. Rough Grinding - A24 For rough grinding.
Description
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. Rough Grinding - A24 For rough grinding.

Suppliers

Company
Product
Description
Supplier Links
Bench Grinder Wheels.  Good - High Performance - U5710 - Flexovit USA, Inc.
Angola, NY, USA
Bench Grinder Wheels. Good - High Performance
U5710
Bench Grinder Wheels. Good - High Performance U5710
Precision balanced for vibration-free running. Individually packaged - U.P.S. approved single wheel box. Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys. Rough Grinding - A24 For rough grinding.
  • Precision balanced for vibration-free running.
  • Individually packaged - U.P.S. approved single wheel box.

Vitrified bonded aluminum oxide wheel for general purpose grinding of carbon and stainless steel and other alloys.
Rough Grinding - A24
For rough grinding.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number U5710
Product Name Bench Grinder Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 14 inch (356 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.7874 inch (20 mm)
Thickness 0.7874 inch (20 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843182 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
6
Specs
Type INOX
Applications & Materials Abraded Cutting
Bond Metal
View Details
2 suppliers
EB Diamond Cluster Wheel - EB7007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details