Flexovit USA, Inc. Bench Grinder Wheels. Good - High Performance U4770

Description
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Finish Grinding - GC120 For finish grinding.
Description
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Finish Grinding - GC120 For finish grinding.

Suppliers

Company
Product
Description
Supplier Links
Bench Grinder Wheels.  Good - High Performance - U4770 - Flexovit USA, Inc.
Angola, NY, USA
Bench Grinder Wheels. Good - High Performance
U4770
Bench Grinder Wheels. Good - High Performance U4770
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Finish Grinding - GC120 For finish grinding.

Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry.
Finish Grinding - GC120
For finish grinding.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number U4770
Product Name Bench Grinder Wheels. Good - High Performance
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Norton® 32A80-JVBE Vitrified Wheel - 66252836405 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
7 x 1/8 TIGER ALUMINUM Type 27 Cut/Grind Combo Wheel ALU30T 7/8 A.H. - 58221 - Weiler Abrasives
Specs
Type Aluminum Oxide; AO
Outer Diameter 7 inch (178 mm)
Thickness 7 inch (178 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details