Flexovit USA, Inc. Bench Grinder Wheels. Good - High Performance U4670

Description
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Finish Grinding - GC120 For finish grinding.
Description
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Finish Grinding - GC120 For finish grinding.

Suppliers

Company
Product
Description
Supplier Links
Bench Grinder Wheels.  Good - High Performance - U4670 - Flexovit USA, Inc.
Angola, NY, USA
Bench Grinder Wheels. Good - High Performance
U4670
Bench Grinder Wheels. Good - High Performance U4670
Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry. Finish Grinding - GC120 For finish grinding.

Green silicon carbide grain is the toughest abrasive for sharpening or grinding hard or very soft materials. Extremely sharp grain for faster, burr-free cutting on tungsten carbide, brass, bronze, aluminum and masonry.
Finish Grinding - GC120
For finish grinding.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number U4670
Product Name Bench Grinder Wheels. Good - High Performance
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

W222 Pacesetter® Point 38A60-P - 61463624569 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 1 inch (25.4 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1221151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 to 0.1560 inch (2.36 to 3.96 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details