Flexovit USA, Inc. Semi-Flexible Grind and Finish Wheels. Best - Flexcel S6920

Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 50 to 120 Grit Finish - A-Fine For finer finishes, comparable to 50 to 120 grit sanding discs. Type 27 shape's flat grinding face is preferred for smaller contact area.
Datasheet
Description
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 50 to 120 Grit Finish - A-Fine For finer finishes, comparable to 50 to 120 grit sanding discs. Type 27 shape's flat grinding face is preferred for smaller contact area.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Semi-Flexible Grind and Finish Wheels.  Best - Flexcel - S6920 - Flexovit USA, Inc.
Angola, NY, USA
Semi-Flexible Grind and Finish Wheels. Best - Flexcel
S6920
Semi-Flexible Grind and Finish Wheels. Best - Flexcel S6920
FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels 50 to 120 Grit Finish - A-Fine For finer finishes, comparable to 50 to 120 grit sanding discs. Type 27 shape's flat grinding face is preferred for smaller contact area.

FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard depressed center wheels
50 to 120 Grit Finish - A-Fine
For finer finishes, comparable to 50 to 120 grit sanding discs. Type 27 shape's flat grinding face is preferred for smaller contact area.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number S6920
Product Name Semi-Flexible Grind and Finish Wheels. Best - Flexcel
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.8750 inch (22.22 mm)
Max Speed 13300 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843197 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 9.84 inch (250 mm)
Thickness 0.9843 inch (25 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-C - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Diamond Cup Wheels - 43902 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Diamond
Outer Diameter 7 inch (178 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details