Flexovit USA, Inc. Waterproof Mesh Screen Rolls R5875

Description
Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C180 May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.
Description
Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C180 May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.
Datasheet
Datasheet Summary
Powered by GS/AI

Waterproof Mesh Screen Rolls from Flexovit USA, Inc. are constructed from a knitted polyester or nylon mesh coated with silicon carbide grain. This design minimizes glazing and loading, making the product suitable for various applications on metal, plastic, ceramic, or fiberglass surfaces. The rolls can be utilized in both wet and dry conditions, providing versatility for different project requirements. The material is stable under normal conditions, but precautions should be taken to avoid inhalation of abrasive dust generated during use. Recommended safety measures include using respiratory protection, safety glasses, and gloves.

Datasheet Summary
Powered by GS/AI

Waterproof Mesh Screen Rolls from Flexovit USA, Inc. are constructed from a knitted polyester or nylon mesh coated with silicon carbide grain. This design minimizes glazing and loading, making the product suitable for various applications on metal, plastic, ceramic, or fiberglass surfaces. The rolls can be utilized in both wet and dry conditions, providing versatility for different project requirements. The material is stable under normal conditions, but precautions should be taken to avoid inhalation of abrasive dust generated during use. Recommended safety measures include using respiratory protection, safety glasses, and gloves.

Suppliers

Company
Product
Description
Supplier Links
Waterproof Mesh Screen Rolls - R5875 - Flexovit USA, Inc.
Angola, NY, USA
Waterproof Mesh Screen Rolls
R5875
Waterproof Mesh Screen Rolls R5875
Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C180 May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.
  • Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading.

C180
May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number R5875
Product Name Waterproof Mesh Screen Rolls
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 900.00 inch (22860 mm)
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Dry Ice Multi-Air CA Fine Paper H&L Vacuum File Strip - 69957394466 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Metalworking
Mounting HookLoop
View Details
Lapping Plate -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1227 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Medium sized grits or filaments; Floors
Length 19.50 inch (495 mm)
Width 8.00 inch (203 mm)
View Details
Sanding Sheets for Woodworking - EKASILVER - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Woodworking
Type Silicon Carbide
View Details