Flexovit USA, Inc. Waterproof Mesh Screen Rolls R5869

Description
Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C120 May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.
Datasheet
Description
Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C120 May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof Mesh Screen Rolls - R5869 - Flexovit USA, Inc.
Angola, NY, USA
Waterproof Mesh Screen Rolls
R5869
Waterproof Mesh Screen Rolls R5869
Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading. C120 May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.
  • Waterproof mesh rolls are made of silicon carbide grain on an open mesh that reduces glazing and loading.

C120
May be used wet or dry in a variety of application on metal, plastic, ceramic or fiberglass surfaces.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number R5869
Product Name Waterproof Mesh Screen Rolls
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Plastics or Composites; Fiberglass
Length 360.00 inch (9144 mm)
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Coarse Detail Iron Shape H&L Vacuum Sheet - 07660701146 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Metalworking; MRO or Welding
Backing / Base Paper; Anti Loading Paper
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Abrasive Paper, 3-5/8" x 9" - 742507-7-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 100
View Details
Shop Rolls - R5720 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Metalworking
Features Closed
View Details