Flexovit USA, Inc. Sandpaper Sheets R2029C

Description
Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. C220 'A' weight paper/closed coat. Silicon carbide sheets are waterproof and provide a smooth finish on stone and masonry applications.
Datasheet
Description
Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. C220 'A' weight paper/closed coat. Silicon carbide sheets are waterproof and provide a smooth finish on stone and masonry applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sandpaper Sheets - R2029C - Flexovit USA, Inc.
Angola, NY, USA
Sandpaper Sheets
R2029C
Sandpaper Sheets R2029C
Full range of grits available. Convenient 9 " x 11 " sheets can be cut down to fit a sanding block. C220 'A' weight paper/closed coat. Silicon carbide sheets are waterproof and provide a smooth finish on stone and masonry applications.
  • Full range of grits available.
  • Convenient 9 " x 11 " sheets can be cut down to fit a sanding block.

C220
'A' weight paper/closed coat. Silicon carbide sheets are waterproof and provide a smooth finish on stone and masonry applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number R2029C
Product Name Sandpaper Sheets
Product Type Sheet
Applications & Materials Worked Medium sized grits or filaments; Metalworking; Woodworking
Features Closed
Length 11.00 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Norton Adalox AO Coarse Grit Paper Sheet - 7660700153 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 50
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details
Round Cord - .018
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Silicon Carbide
View Details