Flexovit USA, Inc. Unmounted Flap Wheels PM523

Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A80 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet
Description
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A80 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unmounted Flap Wheels - PM523 - Flexovit USA, Inc.
Angola, NY, USA
Unmounted Flap Wheels
PM523
Unmounted Flap Wheels PM523
Large, uniform flaps deliver a satin finish on contoured surfaces. Engineered for perfect balance and smooth running A80 Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Large, uniform flaps deliver a satin finish on contoured surfaces.
  • Engineered for perfect balance and smooth running

A80
Ideal for cleaning, finishing, polishing, deburring and blending. For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PM523
Product Name Unmounted Flap Wheels
Type Flapwheel
Max Speed 4500 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Medium Grit Blending or Intermediate Cutting; Bench or Backstand; Fiberglass
Outer / OD 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Arbor Unmounted Flap Wheel - 08834123075 - Norton Abrasives
Specs
Type Ceramic
Max Speed 4500 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Discs - Z4045F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 15000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Flap Disc - 1290171 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details