Weiler Abrasives Flap Disc WEI-50936

Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50936 is a N/A 2 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 120 Grit, Mounting Size, and 30000 RPM.
Description
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50936 is a N/A 2 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 120 Grit, Mounting Size, and 30000 RPM.

Suppliers

Company
Product
Description
Supplier Links
Flap Disc - WEI-50936 - Reid Supply
Norton Shores, MI, United States
Flap Disc
WEI-50936
Flap Disc WEI-50936
Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts. . Item WEI-50936 is a N/A 2 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 120 Grit, Mounting Size, and 30000 RPM.

Abrasive discs are ideal for grinding, deburring, finishing, polishing, and surface preparation. We carry a wide assortment of abrasive discs, including flap discs, holed discs, hook and loop discs, adhesive discs, and quick-change discs. We also stock a selection of accessories, such as pad holders, mandrels, shanks, and adapter nuts.


. Item WEI-50936 is a N/A 2 in Flap Disc with the following features: Type 27 (Flat), Zirconia Alumina Abrasive Material, 120 Grit, Mounting Size, and 30000 RPM.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Flap Wheels and Specialty Abrasives
Product Number WEI-50936
Product Name Flap Disc
Type Alumina Zirconia
Max Speed 30000 rpm
Backing / Base Film / Plastic; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834194805 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Medium Grit Blending or Intermediate Cutting; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Flap Disc - WEI-50666 - Reid Supply
Weiler Abrasives
Specs
Type Aluminum Oxide
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details