Flexovit USA, Inc. Mounted Flap Wheels PE508

Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A240 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Datasheet
Description
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A240 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mounted Flap Wheels - PE508 - Flexovit USA, Inc.
Angola, NY, USA
Mounted Flap Wheels
PE508
Mounted Flap Wheels PE508
Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life. Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing. A240 The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.
  • Coated aluminum oxide abrasive flaps deliver consistent cutting action, maximum performance and long life.
  • Flexible rectangular cloth conforms to flat and contoured surfaces. A versatile tool for cleaning, deburring, finishing and polishing.

A240
The unique product design of Flexovit's mounted flap wheels ensures a perfect mandrel balance reducing operator fatigue and delivering a smooth, vibration-free performance. Ideal on ferrous and nonferrous materials including mild and stainless steel, aluminum, iron, brass, fiberglass, wood, rubber and glass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number PE508
Product Name Mounted Flap Wheels
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Fine Grit Finishing or Deburring; Portable Grinder or Handheld; Fiberglass
Outer / OD 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Threaded Shank Mini Flap Wheel - 08834133009 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Disc - 1290167 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 13000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Mandrel Mounted Wheel Brushes - BMF-20 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details