Flexovit USA, Inc. Resin Cupstones. Good - High Performance N5255

Description
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. C16PB Made with silicon carbide grain, this coarse spec is ideal for grinding and cleaning concrete, masonry and stone.
Description
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. C16PB Made with silicon carbide grain, this coarse spec is ideal for grinding and cleaning concrete, masonry and stone.

Suppliers

Company
Product
Description
Supplier Links
Resin Cupstones.  Good - High Performance - N5255 - Flexovit USA, Inc.
Angola, NY, USA
Resin Cupstones. Good - High Performance
N5255
Resin Cupstones. Good - High Performance N5255
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. C16PB Made with silicon carbide grain, this coarse spec is ideal for grinding and cleaning concrete, masonry and stone.
  • Ideal for rough grinding or snagging work on steel or concrete.
  • 5/8 " - 11 threaded arbor for spin-on mounting.

C16PB
Made with silicon carbide grain, this coarse spec is ideal for grinding and cleaning concrete, masonry and stone.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number N5255
Product Name Resin Cupstones. Good - High Performance
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Masonry C Type 27 Grinding Wheel - 66252843602 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.9843 inch (25 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A3244H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details