Flexovit USA, Inc. Resin Cupstones. Good - High Performance N4255S

Description
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. C16PB Made with silicon carbide grain, this coarse spec is ideal for grinding and cleaning concrete, masonry and stone.
Description
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. C16PB Made with silicon carbide grain, this coarse spec is ideal for grinding and cleaning concrete, masonry and stone.

Suppliers

Company
Product
Description
Supplier Links
Resin Cupstones.  Good - High Performance - N4255S - Flexovit USA, Inc.
Angola, NY, USA
Resin Cupstones. Good - High Performance
N4255S
Resin Cupstones. Good - High Performance N4255S
Ideal for rough grinding or snagging work on steel or concrete. 5/8 " - 11 threaded arbor for spin-on mounting. C16PB Made with silicon carbide grain, this coarse spec is ideal for grinding and cleaning concrete, masonry and stone.
  • Ideal for rough grinding or snagging work on steel or concrete.
  • 5/8 " - 11 threaded arbor for spin-on mounting.

C16PB
Made with silicon carbide grain, this coarse spec is ideal for grinding and cleaning concrete, masonry and stone.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number N4255S
Product Name Resin Cupstones. Good - High Performance
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 2 inch (50.8 mm)
Bore / Shank 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1985491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Norton BlueFire Depressed Center Wheels Type 27 - 66252843235 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
9
Specs
Type Aluminum Oxide; AO
Outer Diameter 9 inch (229 mm)
Thickness 9 inch (229 mm)
View Details
CBN Grinding Wheels -  - International Knife & Saw, Inc.
International Knife & Saw, Inc.
Specs
Type CBN
View Details