Flexovit USA, Inc. Reinforced Angle Grinder Cutoff Wheels. Long Life - RAZORBLADE F2012

Description
Long Life - A60SST The RAZORBLADE wheel combines fast, chatter free cutting with exceptional wheel life, making it the wheel of choice where wheel usage is high, and wheel change downtime is a concern. In most applications Razorblade gives the lowest overall cost per cut of any angle grinder thin cutoff product.
Description
Long Life - A60SST The RAZORBLADE wheel combines fast, chatter free cutting with exceptional wheel life, making it the wheel of choice where wheel usage is high, and wheel change downtime is a concern. In most applications Razorblade gives the lowest overall cost per cut of any angle grinder thin cutoff product.
Datasheet
Datasheet Summary
Powered by GS/AI

The Reinforced Angle Grinder Cutoff Wheels, part number F2012, from Flexovit USA, Inc. are designed for high-performance cutting applications. These wheels are composed primarily of aluminum oxide, providing durability and long life. They are suitable for use with various types of angle grinders and are compliant with OSHA standards for safety. The wheels generate dust and organic fumes during use, necessitating appropriate respiratory protection and ventilation measures. They should be handled carefully to avoid damage, and users are advised to follow ANSI and OSHA guidelines for safe operation. The product is intended for applications where efficiency and minimal downtime are critical.

Datasheet Summary
Powered by GS/AI

The Reinforced Angle Grinder Cutoff Wheels, part number F2012, from Flexovit USA, Inc. are designed for high-performance cutting applications. These wheels are composed primarily of aluminum oxide, providing durability and long life. They are suitable for use with various types of angle grinders and are compliant with OSHA standards for safety. The wheels generate dust and organic fumes during use, necessitating appropriate respiratory protection and ventilation measures. They should be handled carefully to avoid damage, and users are advised to follow ANSI and OSHA guidelines for safe operation. The product is intended for applications where efficiency and minimal downtime are critical.

Suppliers

Company
Product
Description
Supplier Links
Reinforced Angle Grinder Cutoff Wheels.  Long Life - RAZORBLADE - F2012 - Flexovit USA, Inc.
Angola, NY, USA
Reinforced Angle Grinder Cutoff Wheels. Long Life - RAZORBLADE
F2012
Reinforced Angle Grinder Cutoff Wheels. Long Life - RAZORBLADE F2012
Long Life - A60SST The RAZORBLADE wheel combines fast, chatter free cutting with exceptional wheel life, making it the wheel of choice where wheel usage is high, and wheel change downtime is a concern. In most applications Razorblade gives the lowest overall cost per cut of any angle grinder thin cutoff product.

Long Life - A60SST
The RAZORBLADE wheel combines fast, chatter free cutting with exceptional wheel life, making it the wheel of choice where wheel usage is high, and wheel change downtime is a concern. In most applications Razorblade gives the lowest overall cost per cut of any angle grinder thin cutoff product.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number F2012
Product Name Reinforced Angle Grinder Cutoff Wheels. Long Life - RAZORBLADE
Type Cutoff Wheels or Sectioning Saw Blade; Reinforced
Applications & Materials Abraded Metalworking; Portable Grinder or Handheld
Thickness 0.062 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® Right Angle Cut-Off Wheel - 66252823599 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Metalworking; Automotive; MRO / Construction; Dry; Portable Grinder or Handheld; (Cutting Only)
Bond Resin or Plastic
View Details
 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Reinforced Die Grinder Cutoff Wheels.  Good - High Performance - F0405 - Flexovit USA, Inc.
Specs
Type Cutoff Wheels or Sectioning Saw Blade; Reinforced
Applications & Materials Abraded Metalworking
Thickness 0.035 inch (0.8890 mm)
View Details
Rail Cutting Wheel For Gas and Electric Saws - RAILCUT II™ Long Life - Walter Surface Technologies
Specs
Type Cutoff Wheels or Sectioning Saw Blade
Applications & Materials Abraded Metalworking; Dry; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details