Flexovit USA, Inc. Reinforced Die Grinder Cutoff Wheels. Good - High Performance F0115

Description
Flexovit fully reinforced Die Grinder Cutoff Wheels are developed for fast cutting on metal applications. These wheels are available in diameters ranging from 2 " - 6 " in High Performance and Flexon specifications Fast Cut - A46T Designed for cutting and notching, these wheels work especially well on thin walled tube and pipe.
Datasheet
Description
Flexovit fully reinforced Die Grinder Cutoff Wheels are developed for fast cutting on metal applications. These wheels are available in diameters ranging from 2 " - 6 " in High Performance and Flexon specifications Fast Cut - A46T Designed for cutting and notching, these wheels work especially well on thin walled tube and pipe.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reinforced Die Grinder Cutoff Wheels.  Good - High Performance - F0115 - Flexovit USA, Inc.
Angola, NY, USA
Reinforced Die Grinder Cutoff Wheels. Good - High Performance
F0115
Reinforced Die Grinder Cutoff Wheels. Good - High Performance F0115
Flexovit fully reinforced Die Grinder Cutoff Wheels are developed for fast cutting on metal applications. These wheels are available in diameters ranging from 2 " - 6 " in High Performance and Flexon specifications Fast Cut - A46T Designed for cutting and notching, these wheels work especially well on thin walled tube and pipe.

Flexovit fully reinforced Die Grinder Cutoff Wheels are developed for fast cutting on metal applications. These wheels are available in diameters ranging from 2 " - 6 " in High Performance and Flexon specifications
Fast Cut - A46T
Designed for cutting and notching, these wheels work especially well on thin walled tube and pipe.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Cutoff Wheels and Abrasive Saw Blades
Product Number F0115
Product Name Reinforced Die Grinder Cutoff Wheels. Good - High Performance
Type Cutoff Wheels or Sectioning Saw Blade; Reinforced
Applications & Materials Abraded Metalworking
Thickness 0.062 inch (1.59 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 5417239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ceramic; Tungsten Carbide
View Details
Norton Vitrium3 55A Type 01 Centerless Wheel - 66253387825 - 66253387825 - Norton Abrasives
Specs
Type Aluminum Oxide
Applications & Materials Abraded Dry; Medium
Max Speed 1350 rpm
View Details
4-1/2
Specs
Type Aluminum Oxide; AO
Applications & Materials Abraded Cutting
Bond Metal
View Details
Abrasive Cut-off Wheels For Metallographic Sectioning -  - Precision Surfacing Solutions
Specs
Type Aluminum Oxide; Silicon Carbide
Thickness 0.025 to 0.125 inch (0.6350 to 3.17 mm)
Outer / OD 4.00 to 20.00 inch (102 to 508 mm)
View Details