Flexovit USA, Inc. Wire Wheel Brushes for Die Grinders C1060

Description
Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.
Description
Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brushes for Die Grinders - C1060 - Flexovit USA, Inc.
Angola, NY, USA
Wire Wheel Brushes for Die Grinders
C1060
Wire Wheel Brushes for Die Grinders C1060
Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless. Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.

Stainless Wire: 0.014 - For applications where contamination of the workpiece is a concern. All Flexovit Stainless steel Wire brushes are manufactured with 302 Stainless.
Knot Wire Wheel, Regular Twist - Designed for removing weld flash, spatter and beadscale. Ideal for cleaning pipes.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Industrial Brushes
Product Number C1060
Product Name Wire Wheel Brushes for Die Grinders
Brush Filament / Fill Material Stainless Steel; Metal Wire
Width 0.5000 inch (12.7 mm)
Rotary Speed 25000 rpm
Applications Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Abrasive Brushes - 1884131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed 15000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
910-0603: 10
Specs
Specific Product Type / Shape End Brush
Applications Cleaning and Surface Conditioning
View Details