Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Best - Black Gold A8444

Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.
Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.
Datasheet
Datasheet Summary
Powered by GS/AI

Type 27 Depressed Center Grinding Wheels, part number A8444, from Flexovit USA, Inc. are designed for heavy-duty applications, particularly in the Petrochemical and Oil & Gas industries. These wheels are manufactured with premium zirconia alumina grains and advanced resin bonds, providing durability and performance for demanding tasks such as weld removal, beveling, and edge grinding. The wheels are stable under normal conditions but should be stored away from excessive moisture, high humidity, and temperature extremes. They generate dust and organic fumes during use, necessitating appropriate safety measures, including respiratory protection if exposure limits are exceeded. Eye protection is required, and hearing protection is recommended due to potential noise levels during operation. Engineers should consider these grinding wheels for projects requiring robust performance in challenging environments, particularly where compliance with safety standards is essential.

Datasheet Summary
Powered by GS/AI

Type 27 Depressed Center Grinding Wheels, part number A8444, from Flexovit USA, Inc. are designed for heavy-duty applications, particularly in the Petrochemical and Oil & Gas industries. These wheels are manufactured with premium zirconia alumina grains and advanced resin bonds, providing durability and performance for demanding tasks such as weld removal, beveling, and edge grinding. The wheels are stable under normal conditions but should be stored away from excessive moisture, high humidity, and temperature extremes. They generate dust and organic fumes during use, necessitating appropriate safety measures, including respiratory protection if exposure limits are exceeded. Eye protection is required, and hearing protection is recommended due to potential noise levels during operation. Engineers should consider these grinding wheels for projects requiring robust performance in challenging environments, particularly where compliance with safety standards is essential.

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A8444 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Best - Black Gold
A8444
Type 27 Depressed Center Grinding Wheels. Best - Black Gold A8444
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.

The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves.

Heavy Duty - ZA20Q
Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A8444
Product Name Type 27 Depressed Center Grinding Wheels. Best - Black Gold
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

W189 Norzon® Point NZ24-UBXR1 - 61463616465 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 0.5000 inch (12.7 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1985615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 11.81 inch (300 mm)
Thickness 0.9843 inch (25 mm)
View Details
Depressed Center Combination Wheels.  Good - High Performance - A0736H - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
High Performance Grinding Wheels - HP™ - Walter Surface Technologies
Specs
Outer Diameter 3 to 9 inch (76.2 to 229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details