Flexovit USA, Inc. Depressed Center Combination Wheels. Good - High Performance A7250

Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Cut, Grind - A30S Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Cut, Grind - A30S Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Good - High Performance - A7250 - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Good - High Performance
A7250
Depressed Center Combination Wheels. Good - High Performance A7250
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Cut, Grind - A30S Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.

Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Fast Cut, Grind - A30S
Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A7250
Product Name Depressed Center Combination Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843227 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
 - 1221142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.5118 inch (13 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741424-8-1 - Makita USA, Inc.
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Diamond Cup Wheels - 43903 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details