Flexovit USA, Inc. Type 28 Depressed Center Grinding Wheels. Good - High Performance A5360

Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Grind - A30S Fast grinding with good wheel life. An excellent 'all purpose' spec.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Grind - A30S Fast grinding with good wheel life. An excellent 'all purpose' spec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 28 Depressed Center Grinding Wheels.  Good - High Performance - A5360 - Flexovit USA, Inc.
Angola, NY, USA
Type 28 Depressed Center Grinding Wheels. Good - High Performance
A5360
Type 28 Depressed Center Grinding Wheels. Good - High Performance A5360
Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Grind - A30S Fast grinding with good wheel life. An excellent 'all purpose' spec.

Flexovit HIGH PERFORMANCE Type 28 Grinding Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Fast Grind - A30S
Fast grinding with good wheel life. An excellent 'all purpose' spec.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A5360
Product Name Type 28 Depressed Center Grinding Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843228 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 5 inch (127 mm)
Thickness 0.0400 inch (1.02 mm)
View Details
 - 1221150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 11.81 inch (300 mm)
Thickness 1.57 inch (40 mm)
View Details
CBN& Diamond  Grinding Wheel Resin Bond -  - Kunshan Xinlun Superabrasives Co., Ltd.
Kunshan Xinlun Superabrasives Co., Ltd.
Specs
Type Diamond
Bond Type Resin or Plastic
Applications & Materials Abraded High speed steel and carbide tools grinding, PCD and PCBN cutting tools grinding, Ceramic and magnetic materials workpiece grinding
View Details
Flexible Grinding Wheels for Mill Scale - Flexcut Mill Scale - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 7 inch (114 to 178 mm)
Bore / Shank 0.6250 to 0.8750 inch (15.87 to 22.22 mm)
Max Speed 13300 rpm
View Details