Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Better - Metalhog A5330

Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Datasheet
Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Better - Metalhog - A5330 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Better - Metalhog
A5330
Type 27 Depressed Center Grinding Wheels. Better - Metalhog A5330
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.

Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products.
Rapid Grind - AXT24S
Fast, aggressive stock removal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A5330
Product Name Type 27 Depressed Center Grinding Wheels. Better - Metalhog
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 693488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Bench & Pedestal Wheel Gemini Coarse - 66252836132 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741421-B - Makita USA, Inc.
Specs
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details