Flexovit USA, Inc. Depressed Center Combination Wheels. Good - High Performance A4250

Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Cut, Grind - A30S Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Cut, Grind - A30S Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Good - High Performance - A4250 - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Good - High Performance
A4250
Depressed Center Combination Wheels. Good - High Performance A4250
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Fast Cut, Grind - A30S Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.

Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Fast Cut, Grind - A30S
Fast cutting/grinding with good life. Ideal for most metals, including stainless and other hard alloys. An excellent 'all-purpose' spec.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A4250
Product Name Depressed Center Combination Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 7 inch (178 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.9843 inch (25 mm)
Thickness 0.9843 inch (25 mm)
Bore / Shank 0.2500 inch (6.35 mm)
View Details
Norton Grinding and Cutting Wheels With Vitrium3 Bonding - 48A - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 8 to 14 inch (203 to 356 mm)
Thickness 0.2500 to 2 inch (6.35 to 50.8 mm)
View Details
Resin Cupstones.  Good - High Performance - N5250 - Flexovit USA, Inc.
Specs
Type FlaringCup
Outer Diameter 5 inch (127 mm)
Thickness 2 inch (50.8 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4520 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details