Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Best - Black Gold A3244

Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.
Datasheet
Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Best - Black Gold - A3244 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Best - Black Gold
A3244
Type 27 Depressed Center Grinding Wheels. Best - Black Gold A3244
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA20Q Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.

The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves.

Heavy Duty - ZA20Q
Manufactured with premium zirconia alumina grains and advances resin bonds. These wheels provide superior performance for the most demanding applications in the Oil & Gas industry. Black Gold grinding wheels are designed for a wide range of applications, including platform fabrication, weld removal, beveling and edge grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A3244
Product Name Type 27 Depressed Center Grinding Wheels. Best - Black Gold
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gemini Flexible A Type 27 Grinding Wheel - 66252835632 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.57 inch (40 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details