Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Better - Metalhog A3230

Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Datasheet
Description
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Better - Metalhog - A3230 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Better - Metalhog
A3230
Type 27 Depressed Center Grinding Wheels. Better - Metalhog A3230
Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products. Rapid Grind - AXT24S Fast, aggressive stock removal.

Metalhog Type 27 Grinding Wheels incorporate a blend of premium, semi-premium, and standard abrasive grain with custom bond systems. This produces a wheel with extremely aggressive, rapid grinding action, without sacrificing wheel life. METALHOG grinds up to 30% faster and 3 times longer than regular aluminum oxide products.
Rapid Grind - AXT24S
Fast, aggressive stock removal.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A3230
Product Name Type 27 Depressed Center Grinding Wheels. Better - Metalhog
Type DepressedCenter
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843198 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Resin Plugs and Cones.  Good - High Performance - N2222 - Flexovit USA, Inc.
Specs
Type ConePlug
Outer Diameter 1.5 inch (38.1 mm)
Max Speed 24191 rpm
View Details
7" double row diamond cup grinding wheel - DW4773 - DEWALT Industrial Tool Co.
Specs
Type StraightCup
View Details