Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Best - Flexon A2224

Description
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Fast Grind - ZA24P Fastest stock removal rate of any zirconia wheel.
Datasheet
Description
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Fast Grind - ZA24P Fastest stock removal rate of any zirconia wheel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Best - Flexon - A2224 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Best - Flexon
A2224
Type 27 Depressed Center Grinding Wheels. Best - Flexon A2224
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Fast Grind - ZA24P Fastest stock removal rate of any zirconia wheel.

Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels.
Fast Grind - ZA24P
Fastest stock removal rate of any zirconia wheel.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A2224
Product Name Type 27 Depressed Center Grinding Wheels. Best - Flexon
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Bore / Shank 0.3937 inch (10 mm)
Max Speed 20000 rpm
View Details
Gemini® - 66243529748 - Norton Abrasives
Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Better - Foundryhog - A8345 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Straight Grinding Wheel - 49-94-4570 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Silicon Carbide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details