Flexovit USA, Inc. Depressed Center Combination Wheels. Specialty - Specialist A1780

Description
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Smooth Grind - A30R
Datasheet
Description
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Smooth Grind - A30R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Specialty - Specialist - A1780 - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Specialty - Specialist
A1780
Depressed Center Combination Wheels. Specialty - Specialist A1780
Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification. Smooth Grind - A30R

Flexovit SPECIALIST Type 27 Combination Wheels are designed to optimize cutting/grinding performance on particular materials. Flexovit offers 4 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, a special wheel for pipeline applications, and a foundry specification.
Smooth Grind - A30R

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A1780
Product Name Depressed Center Combination Wheels. Specialty - Specialist
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1221153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 0.5118 inch (13 mm)
Thickness 0.5118 inch (13 mm)
Bore / Shank 0.1874 inch (4.76 mm)
View Details
Norton® Metal - 07660775913 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 5 inch (127 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
EB Diamond Combination Wheel - EB4507850CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details