Flexovit USA, Inc. Depressed Center Combination Wheels. Best - Black Gold A1734H

Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA24S Black Gold combination wheels incorporate a blend of zirconia and ceramic abrasive grains for extremely long life and rapid curring action. These wheels are designed specifically for the toughest grinding and cutting applications, such as root pass grinding and pipe beveling.
Datasheet
Description
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA24S Black Gold combination wheels incorporate a blend of zirconia and ceramic abrasive grains for extremely long life and rapid curring action. These wheels are designed specifically for the toughest grinding and cutting applications, such as root pass grinding and pipe beveling.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Best - Black Gold - A1734H - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Best - Black Gold
A1734H
Depressed Center Combination Wheels. Best - Black Gold A1734H
The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves. Heavy Duty - ZA24S Black Gold combination wheels incorporate a blend of zirconia and ceramic abrasive grains for extremely long life and rapid curring action. These wheels are designed specifically for the toughest grinding and cutting applications, such as root pass grinding and pipe beveling.

The Black Gold program has been developed to stand up to the demands of the primary segments in the Petrochemical / Oil & Gas industry: pipeline manufacturing, pipeline maintenance, the fabrication of modules for offshore oil rigs and the maintenance of the rigs themselves.

Heavy Duty - ZA24S
Black Gold combination wheels incorporate a blend of zirconia and ceramic abrasive grains for extremely long life and rapid curring action. These wheels are designed specifically for the toughest grinding and cutting applications, such as root pass grinding and pipe beveling.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A1734H
Product Name Depressed Center Combination Wheels. Best - Black Gold
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Fine - 66252836572 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 693573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
6
Specs
Type ZA
Outer Diameter 6 inch (152 mm)
Thickness 6 inch (152 mm)
View Details
Miniature Diamond Grinding Wheels Sintered - T-SDW - Titan Tool Supply, Inc.
Specs
Type Diamond
Outer Diameter 0.1220 to 0.3937 inch (3.1 to 10 mm)
Applications & Materials Abraded Finish & Light Cut (Fine Grits)
View Details