Flexovit USA, Inc. Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel A1647

Description
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 5 " Thickness .065 " Arbor 7/8 " Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier NEW - Flex Fusion Material Metal, Stainless Specification Long Life - A60T COMBO Max. RPM 12,000 Box Quantity 25 Where Used: Metal Fabrication Oil & Gas Petrochemical Wind Energy
Datasheet
Description
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 5 " Thickness .065 " Arbor 7/8 " Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier NEW - Flex Fusion Material Metal, Stainless Specification Long Life - A60T COMBO Max. RPM 12,000 Box Quantity 25 Where Used: Metal Fabrication Oil & Gas Petrochemical Wind Energy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel - A1647 - Flexovit USA, Inc.
Angola, NY, USA
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel
A1647
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel A1647
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 5 " Thickness .065 " Arbor 7/8 " Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier NEW - Flex Fusion Material Metal, Stainless Specification Long Life - A60T COMBO Max. RPM 12,000 Box Quantity 25 Where Used: Metal Fabrication Oil & Gas Petrochemical Wind Energy

Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product.

Specifications

Diameter

5 "

Thickness

.065 "

Arbor

7/8 "

Tool / Type / Application

Angle Grinder / Type 27 / Cutoff, Notching & Grinding

Product Tier

NEW - Flex Fusion

Material

Metal, Stainless

Specification

Long Life - A60T COMBO

Max. RPM

12,000

Box Quantity

25

Where Used:

Metal Fabrication
Oil & Gas
Petrochemical
Wind Energy
Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A1647
Product Name Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel
Type DepressedCenter
Outer Diameter 5 inch (127 mm)
Thickness 0.0650 inch (1.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bench & Pedestal Wheel Gemini Extra Fine - 66252837192 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 6 inch (152 mm)
Thickness 0.7500 inch (19.05 mm)
View Details
 - 1985435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Depressed Center Combination Wheels.  Best - Black Gold - A0734 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
Mounted Points -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.6870 to 1.25 inch (17.45 to 31.75 mm)
Max Speed 48000 rpm
View Details