Flexovit SPECIALIST Type 27 Cutoff Wheels are designed to optimize cutting performance on particular materials. Flexovit offers 3 specifications, including a free cutting stainless wheel, a heavy duty concrete cutting wheel, and a special wheel for pipeline applications.
Fast Cut - A30R
Designed for fabrication of pipes and pressure vessels. This heavy duty aluminum oxide wheel runs smooth and chatter free on peripheral grinding, cutting and notching applications.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Cutoff Wheels and Abrasive Saw Blades |
| Product Number | A0778H |
| Product Name | Depressed Center Cutoff Wheels. Specialty - Specialist |
| Type | Cutoff Wheels or Sectioning Saw Blade; Depressed Center |
| Applications & Materials Abraded | Metalworking; Portable Grinder or Handheld |
| Thickness | 0.125 inch (3.17 mm) |