Flexovit USA, Inc. Depressed Center Combination Wheels. Good - High Performance A0722H

Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T Extremely rugged and hardworking. Delivers the longest life of any aluminum oxide wheel without sacrificing aggressive cutting/grinding.
Datasheet
Description
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T Extremely rugged and hardworking. Delivers the longest life of any aluminum oxide wheel without sacrificing aggressive cutting/grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Depressed Center Combination Wheels.  Good - High Performance - A0722H - Flexovit USA, Inc.
Angola, NY, USA
Depressed Center Combination Wheels. Good - High Performance
A0722H
Depressed Center Combination Wheels. Good - High Performance A0722H
Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life. Heavy Duty - A24/30T Extremely rugged and hardworking. Delivers the longest life of any aluminum oxide wheel without sacrificing aggressive cutting/grinding.

Flexovit HIGH PERFORMANCE Type 27 Combination Wheels are the hardest working aluminum oxide wheels available. Precision made to ensure smooth and safe operation, the versatile A30S and heavy duty A24/30T specifications set the standards for fast material removal, and for rugged reliability and long life.
Heavy Duty - A24/30T
Extremely rugged and hardworking. Delivers the longest life of any aluminum oxide wheel without sacrificing aggressive cutting/grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A0722H
Product Name Depressed Center Combination Wheels. Good - High Performance
Type Aluminum Oxide
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843176 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 4 inch (102 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
 - 1221161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer Diameter 1.97 inch (50 mm)
Thickness 1.57 inch (40 mm)
Bore / Shank 0.5000 inch (12.7 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Flexon - A1224 - Flexovit USA, Inc.
Specs
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4.5 inch (114 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Cutting and Grinding Wheels (cutting, grooving, notching) - HP COMBO™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.1250 inch (3.17 mm)
Bore / Shank 0.3750 to 0.8750 inch (9.52 to 22.22 mm)
View Details