Flexovit USA, Inc. Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel A0547

Description
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 4-1/2 " Thickness .065 " Arbor 7/8 " Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier NEW - Flex Fusion Material Metal, Stainless Specification Long Life - A60T COMBO Max. RPM 13,300 Box Quantity 25 Where Used: Metal Fabrication Oil & Gas Petrochemical Wind Energy
Datasheet
Description
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 4-1/2 " Thickness .065 " Arbor 7/8 " Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier NEW - Flex Fusion Material Metal, Stainless Specification Long Life - A60T COMBO Max. RPM 13,300 Box Quantity 25 Where Used: Metal Fabrication Oil & Gas Petrochemical Wind Energy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel - A0547 - Flexovit USA, Inc.
Angola, NY, USA
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel
A0547
Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel A0547
Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product. Specifications Diameter 4-1/2 " Thickness .065 " Arbor 7/8 " Tool / Type / Application Angle Grinder / Type 27 / Cutoff, Notching & Grinding Product Tier NEW - Flex Fusion Material Metal, Stainless Specification Long Life - A60T COMBO Max. RPM 13,300 Box Quantity 25 Where Used: Metal Fabrication Oil & Gas Petrochemical Wind Energy

Flex Fusion wheels are ultra-thin combination wheels. These wheels allow you to cut, notch, and light grind with one product.

Specifications

Diameter

4-1/2 "

Thickness

.065 "

Arbor

7/8 "

Tool / Type / Application

Angle Grinder / Type 27 / Cutoff, Notching & Grinding

Product Tier

NEW - Flex Fusion

Material

Metal, Stainless

Specification

Long Life - A60T COMBO

Max. RPM

13,300

Box Quantity

25

Where Used:

Metal Fabrication
Oil & Gas
Petrochemical
Wind Energy
Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A0547
Product Name Flex Fusion Type 27 Cutoff, Notching & Light Grinding Wheel
Type DepressedCenter
Outer Diameter 4.5 inch (114 mm)
Thickness 0.0650 inch (1.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 37C60-MVK Vitrified Wheel - 66243529960 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 4 inch (102 mm)
Thickness 0.5000 inch (12.7 mm)
View Details
 - 1985508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Specialty - Specialist - A5331H - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Clean and Polish and Finishing Blending Points - BLENDEX U™ Point - Walter Surface Technologies
Specs
Type Mounted Point or Abrasive Burr
Outer Diameter 0.3750 inch (9.52 mm)
Max Speed 37210 rpm
View Details