Flexovit USA, Inc. Type 27 Depressed Center Grinding Wheels. Best - Flexon A0344

Description
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Heavy Duty - ZA20Q Maximum life. Best choice for beveling and edge grinding.
Datasheet
Description
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Heavy Duty - ZA20Q Maximum life. Best choice for beveling and edge grinding.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 27 Depressed Center Grinding Wheels.  Best - Flexon - A0344 - Flexovit USA, Inc.
Angola, NY, USA
Type 27 Depressed Center Grinding Wheels. Best - Flexon
A0344
Type 27 Depressed Center Grinding Wheels. Best - Flexon A0344
Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels. Heavy Duty - ZA20Q Maximum life. Best choice for beveling and edge grinding.

Flexovit FLEXON Type 27 Grinding Wheels combine premium zirconia and ceramic grains with advanced bond systems, delivering the highest job productivity at the lowest total cost. FLEXON grinds up to 50% faster, and up to 10 times longer than standard aluminum oxide wheels.
Heavy Duty - ZA20Q
Maximum life. Best choice for beveling and edge grinding.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Grinding Wheels
Product Number A0344
Product Name Type 27 Depressed Center Grinding Wheels. Best - Flexon
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton® 32A46-KVBE Vitrified Wheel - 66252830539 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 3.75 to 4.5 inch (95.25 to 114 mm)
Thickness 2 inch (50.8 mm)
View Details
 - 1221143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Silicon Carbide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741402-8 - Makita USA, Inc.
Specs
Outer Diameter 4 inch (102 mm)
Thickness 0.1875 inch (4.76 mm)
Bore / Shank 0.6250 inch (15.87 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Better - Foundryhog - A8345 - Flexovit USA, Inc.
Specs
Type DepressedCenter
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details