Flexovit USA, Inc. Flap Bands 46441

Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Description
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Suppliers

Company
Product
Description
Supplier Links
Flap Bands - 46441 - Flexovit USA, Inc.
Angola, NY, USA
Flap Bands
46441
Flap Bands 46441
Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing. Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands. ZA40 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Exceptional for aggressive stock removal in hard-to-reach places. Perfect for grinding and finishing the inner diameter of pipe or tubing.
  • Zirconia flap bands are a long lasting high performance alternative to flap wheels and spiral bands.

ZA40
For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 46441
Product Name Flap Bands
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 19100 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes; Portable Grinder or Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire ZA Coarse Arbor Thread Fiberglass Conical Flap Disc - 07660703216 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed 15300 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Mounted Flap Wheels - PC407 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details