Flexovit USA, Inc. Straight Cartridge Rolls 45483

Description
Ideal for flash removal and eliminating other imperfections. Tightly wound construction and multi-layered design delivers fast stock removal and long life. New abrasive points are constantly being exposed to the workpiece. A60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Description
Ideal for flash removal and eliminating other imperfections. Tightly wound construction and multi-layered design delivers fast stock removal and long life. New abrasive points are constantly being exposed to the workpiece. A60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
Datasheet
Datasheet Summary
Powered by GS/AI

Straight Cartridge Rolls from Flexovit USA, Inc. are designed for effective flash removal and addressing surface imperfections. The product features a tightly wound construction and a multi-layered design that promotes fast stock removal while ensuring a long lifespan. New abrasive points are continuously exposed during use, enhancing performance. These rolls are suitable for a variety of materials, including steel, cast iron, stainless steel, and nonferrous materials such as aluminum, copper, wood, plastic, and fiberglass. The product is rated A60, indicating its suitability for heavy-duty applications. Proper handling and ventilation are recommended during use to minimize dust exposure.

Datasheet Summary
Powered by GS/AI

Straight Cartridge Rolls from Flexovit USA, Inc. are designed for effective flash removal and addressing surface imperfections. The product features a tightly wound construction and a multi-layered design that promotes fast stock removal while ensuring a long lifespan. New abrasive points are continuously exposed during use, enhancing performance. These rolls are suitable for a variety of materials, including steel, cast iron, stainless steel, and nonferrous materials such as aluminum, copper, wood, plastic, and fiberglass. The product is rated A60, indicating its suitability for heavy-duty applications. Proper handling and ventilation are recommended during use to minimize dust exposure.

Suppliers

Company
Product
Description
Supplier Links
Straight Cartridge Rolls - 45483 - Flexovit USA, Inc.
Angola, NY, USA
Straight Cartridge Rolls
45483
Straight Cartridge Rolls 45483
Ideal for flash removal and eliminating other imperfections. Tightly wound construction and multi-layered design delivers fast stock removal and long life. New abrasive points are constantly being exposed to the workpiece. A60 For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.
  • Ideal for flash removal and eliminating other imperfections.
  • Tightly wound construction and multi-layered design delivers fast stock removal and long life. New abrasive points are constantly being exposed to the workpiece.

A60
For use on steel, cast iron, stainless steel and nonferrous materials such as aluminum, copper, wood, plastic and fiberglass.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 45483
Product Name Straight Cartridge Rolls
Product Type Roll or Tape
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Fine Grit Paper Sheet - 07660702623 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Floor Sanding Sleeves, Rolls and Sheets - X2101 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 19.00 inch (483 mm)
Width 8.00 inch (203 mm)
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60
View Details