Flexovit USA, Inc. Resin Fiber Discs 32891

Description
Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG24 Made from 100% ceramic grain. The best rate-of-cut and disc life. Heavy stock removal and weld grinding on mild steel, carbon steel and cast iron. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet
Description
Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG24 Made from 100% ceramic grain. The best rate-of-cut and disc life. Heavy stock removal and weld grinding on mild steel, carbon steel and cast iron. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Fiber Discs - 32891 - Flexovit USA, Inc.
Angola, NY, USA
Resin Fiber Discs
32891
Resin Fiber Discs 32891
Ceramic blends and full ceramic grain on heavy duty fiber backing. Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance. CG24 Made from 100% ceramic grain. The best rate-of-cut and disc life. Heavy stock removal and weld grinding on mild steel, carbon steel and cast iron. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
  • Ceramic blends and full ceramic grain on heavy duty fiber backing.
  • Electrostatic manufacturing process ensures that each grain has the sharpest projection for optimal performance.

CG24
Made from 100% ceramic grain. The best rate-of-cut and disc life. Heavy stock removal and weld grinding on mild steel, carbon steel and cast iron. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 32891
Product Name Resin Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton Red Heat Flap Disc Type 29 - 63642504336 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details
Abrasive Discs For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 1.00 to 8.00 inch (25.4 to 203 mm)
Type Silicon Carbide
View Details