Flexovit USA, Inc. Resin Fiber Discs 32479

Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA60 Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet
Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA60 Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Fiber Discs - 32479 - Flexovit USA, Inc.
Angola, NY, USA
Resin Fiber Discs
32479
Resin Fiber Discs 32479
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA60 Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
  • Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing.
  • Resists tearing, glazing and loading on the toughest finishing applications.

ZA60
Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 32479
Product Name Resin Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton SG Blaze Flexible Speed-Lok TS - 63642595459 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Female Quick Change
View Details
Abrasive Discs - 1883395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 180 # or Microns
View Details
Quick-Change Sanding Disc - COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Sanding
Mounting QuickChange
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details
4-1/2
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details