Flexovit USA, Inc. Resin Fiber Discs 32447

Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA36 Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance.
Datasheet
Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA36 Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Fiber Discs - 32447 - Flexovit USA, Inc.
Angola, NY, USA
Resin Fiber Discs
32447
Resin Fiber Discs 32447
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. ZA36 Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance.
  • Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing.
  • Resists tearing, glazing and loading on the toughest finishing applications.

ZA36
Zirconia Alumina grain delivers the longest life on high tensile alloys including metal and stainless steel. Flexon discs deliver fast, cool cutting action and premium performance.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 32447
Product Name Resin Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 27 - 66254461221 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Wheels - 1895755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Sanding Discs - TWIST™ TOPCUT - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting QuickChange; Plastic "TR" button for quick mounting
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details
3
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
View Details