Flexovit USA, Inc. Resin Fiber Discs 32306

Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A24 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet
Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A24 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Fiber Discs - 32306 - Flexovit USA, Inc.
Angola, NY, USA
Resin Fiber Discs
32306
Resin Fiber Discs 32306
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A24 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
  • Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing.
  • Resists tearing, glazing and loading on the toughest finishing applications.

A24
Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 32306
Product Name Resin Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Metalworking
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Red Heat Flap Disc Type 29 - 63642504334 - Norton Abrasives
Specs
Disc / Backing Type Cloth; Plastic
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2795043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Floor Sanding Discs - X1550 - Flexovit USA, Inc.
Specs
Disc / Backing Type Cloth; Paper; Combination
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Floors
Outer / OD 15.00 inch (381 mm)
View Details
Grinding and Blending and Finishing Discs - FX™ Surface Cleaning Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Metalworking
Outer / OD 2.00 to 3.00 inch (50.8 to 76.2 mm)
View Details