Flexovit USA, Inc. Resin Fiber Discs 32282

Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A120 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet
Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A120 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Fiber Discs - 32282 - Flexovit USA, Inc.
Angola, NY, USA
Resin Fiber Discs
32282
Resin Fiber Discs 32282
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A120 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.
  • Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing.
  • Resists tearing, glazing and loading on the toughest finishing applications.

A120
Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications. The 5/8-11 Quick-Spin arbor eliminates the need for a locking nut. Quick-Spin discs require a compatible back-up pad.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 32282
Product Name Resin Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Metal RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252843846 - 66252843846 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 4.50 inch (114 mm)
Type Aluminum Oxide
View Details
Abrasive Discs - 1849240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications & Materials Abraded General purpose & stainless steel
Outer / OD 9.06 inch (230 mm)
Bore / Shank 0.875 inch (22.23 mm)
View Details
Abrasive Discs - 173362 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
Type Diamond; Diamond
View Details