Resin Fiber Discs from Flexovit USA, Inc. are designed for heavy-duty applications, featuring a combination of aluminum oxide, zirconia alumina, and silicon carbide abrasives. These discs are suitable for use on both ferrous and non-ferrous metals, including mild steel, stainless steel, and aluminum. The product is engineered to resist tearing, glazing, and loading, making it effective for tough finishing tasks. The discs are manufactured with a strong fiber backing and a premium aluminum oxide blend that includes grinding aids, which contribute to cooler cutting and extended disc life. They are particularly well-suited for weld preparation, blending, and finishing applications. Safety considerations include the generation of dust during use, which may require respiratory protection and proper ventilation. The recommended storage conditions involve maintaining a relative humidity of 35%-50% and a temperature range of 60-70°F.
A60
Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
| Flexovit USA, Inc. | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 32249 |
| Product Name | Resin Fiber Discs |
| Disc / Backing Type | Fibre |
| Applications & Materials Abraded | Coarse Grit / Material Removal / Rough Finishing; Metalworking |
| Outer / OD | 7.00 inch (178 mm) |