Flexovit USA, Inc. Resin Fiber Discs 32235

Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A80 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A80 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
Datasheet
Datasheet Summary
Powered by GS/AI

Resin Fiber Discs from Flexovit USA, Inc. are designed for heavy-duty applications, featuring a combination of aluminum oxide, zirconia alumina, and silicon carbide abrasives. These discs are suitable for use on both ferrous and non-ferrous metals, including mild steel, stainless steel, and aluminum. The product is engineered to resist tearing, glazing, and loading, making it effective for tough finishing tasks such as weld preparation, blending, and finishing. The discs are constructed with a strong fiber backing and a premium aluminum oxide blend, which includes a size coat of grinding aids to enhance cutting efficiency and prolong disc life. The recommended storage conditions include maintaining a relative humidity of 35%-50% and a temperature range of 60-70¬8F, with proper ventilation to ensure optimal performance. Safety precautions include the use of respiratory protection and eye protection during operation to mitigate dust exposure.

Datasheet Summary
Powered by GS/AI

Resin Fiber Discs from Flexovit USA, Inc. are designed for heavy-duty applications, featuring a combination of aluminum oxide, zirconia alumina, and silicon carbide abrasives. These discs are suitable for use on both ferrous and non-ferrous metals, including mild steel, stainless steel, and aluminum. The product is engineered to resist tearing, glazing, and loading, making it effective for tough finishing tasks such as weld preparation, blending, and finishing. The discs are constructed with a strong fiber backing and a premium aluminum oxide blend, which includes a size coat of grinding aids to enhance cutting efficiency and prolong disc life. The recommended storage conditions include maintaining a relative humidity of 35%-50% and a temperature range of 60-70¬8F, with proper ventilation to ensure optimal performance. Safety precautions include the use of respiratory protection and eye protection during operation to mitigate dust exposure.

Suppliers

Company
Product
Description
Supplier Links
Resin Fiber Discs - 32235 - Flexovit USA, Inc.
Angola, NY, USA
Resin Fiber Discs
32235
Resin Fiber Discs 32235
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A80 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
  • Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing.
  • Resists tearing, glazing and loading on the toughest finishing applications.

A80
Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 32235
Product Name Resin Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit ShurStik AO Coarse Cloth PSA Disc - 08834172020 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive
View Details
Abrasive Discs - 1849847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Zirconium dioxide
Grit Size 80 # or Microns
View Details
Abrasive Discs - 172377 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
Type Diamond; Diamond
View Details