Flexovit USA, Inc. Resin Fiber Discs 32207

Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A120 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
Datasheet
Description
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A120 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resin Fiber Discs - 32207 - Flexovit USA, Inc.
Angola, NY, USA
Resin Fiber Discs
32207
Resin Fiber Discs 32207
Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing. Resists tearing, glazing and loading on the toughest finishing applications. A120 Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.
  • Manufactured with high quality abrasive grain, strong bonds and heavy-duty fiber backing.
  • Resists tearing, glazing and loading on the toughest finishing applications.

A120
Premium aluminum oxide blends combined with a size coat of grinding aids delivers cool cutting and extends disc life. Provides fast material removal on a variety of ferrous and non-ferrous metals, including mild steel, stainless and aluminum. Ideal for weld preparation or for blending and finishing applications.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 32207
Product Name Resin Fiber Discs
Disc / Backing Type Fibre
Applications & Materials Abraded Blending & Intermediate Cutting; Metalworking
Outer / OD 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 29 - 66254461193 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Wheels - 1953597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Ceramic; Ceramic
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
View Details