Flexovit USA, Inc. Pressure Sensitive Adhesive (PSA) Sanding Discs 28094

Description
Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A100-B For finishing metals of all types, and sanding of wood, plastic and fiberglass. Stearate coating resists loading from material or painted surfaces.
Description
Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A100-B For finishing metals of all types, and sanding of wood, plastic and fiberglass. Stearate coating resists loading from material or painted surfaces.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pressure Sensitive Adhesive (PSA) Sanding Discs from Flexovit USA, Inc. are designed for various applications including finishing, stripping, and stock removal on metals, wood, plastic, and fiberglass. The discs feature a premium gold paper backing and a stearate coating that helps resist loading, enhancing their performance during use. The product is stable and non-reactive when handled or stored, although care should be taken to avoid strong acids, bases, and oxidizing agents that may affect its mechanical properties. Proper protective measures are recommended during operation, particularly regarding dust and particulate exposure.

Datasheet Summary
Powered by GS/AI

The Pressure Sensitive Adhesive (PSA) Sanding Discs from Flexovit USA, Inc. are designed for various applications including finishing, stripping, and stock removal on metals, wood, plastic, and fiberglass. The discs feature a premium gold paper backing and a stearate coating that helps resist loading, enhancing their performance during use. The product is stable and non-reactive when handled or stored, although care should be taken to avoid strong acids, bases, and oxidizing agents that may affect its mechanical properties. Proper protective measures are recommended during operation, particularly regarding dust and particulate exposure.

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensitive Adhesive (PSA) Sanding Discs - 28094 - Flexovit USA, Inc.
Angola, NY, USA
Pressure Sensitive Adhesive (PSA) Sanding Discs
28094
Pressure Sensitive Adhesive (PSA) Sanding Discs 28094
Premium gold paper back disc is ideal for finishing, stripping and stock removal. Stearate coating resists loading. A100-B For finishing metals of all types, and sanding of wood, plastic and fiberglass. Stearate coating resists loading from material or painted surfaces.
  • Premium gold paper back disc is ideal for finishing, stripping and stock removal.
  • Stearate coating resists loading.

A100-B
For finishing metals of all types, and sanding of wood, plastic and fiberglass. Stearate coating resists loading from material or painted surfaces.

Supplier's Site Datasheet

Technical Specifications

  Flexovit USA, Inc.
Product Category Abrasive Discs
Product Number 28094
Product Name Pressure Sensitive Adhesive (PSA) Sanding Discs
Disc / Backing Type Paper
Unlock Full Specs
to access all available technical data

Similar Products

Norton Medallion SGZ Type 01/41 Small Diameter Cut-Off Wheel <=3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 3.00 inch (76.2 mm)
Type Ceramic
View Details
Abrasive Discs - 1849848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Zirconium dioxide
Grit Size 60 # or Microns
View Details
Abrasive Discs - 215829 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 10 # or Microns
View Details