Flexbar Machine Corporation SERIES III 2 WAY ARTICULATING FLEXIBLE BORESCOPE KIT, 6mm X 18960

Description
Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach areas. Look around corners and into deep recesses without the need for costly, time consuming tear down. High grade optics produce very bright images, and our patent pending Dura-Flex™ articulation system provides outstanding range of motion and durability without the associated cost. Standard system includes: High resolution imaging bundle w/10,000 elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long flexible light guide. Right Angle viewing adapter. Model No. 18960, Series III 2-Way Articulating Flexible Borescope Kit, 6mm x 40" Shaft O.D.: .236 in.(6mm) Bend Radius: 1.5in. (38mm) Shaft Construction: Flexible, braided SS covering Shaft Length: 40 in. (1000mm) Articulation: Two Way Field of View: 50 Degrees STD Depth of Field: .2:4.0in (5-100mm) Eyepiece Type: Diopter Adjustable Direction of View: Forward Viewing STD Light Guide Connection: ACMI
Description
Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach areas. Look around corners and into deep recesses without the need for costly, time consuming tear down. High grade optics produce very bright images, and our patent pending Dura-Flex™ articulation system provides outstanding range of motion and durability without the associated cost. Standard system includes: High resolution imaging bundle w/10,000 elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long flexible light guide. Right Angle viewing adapter. Model No. 18960, Series III 2-Way Articulating Flexible Borescope Kit, 6mm x 40" Shaft O.D.: .236 in.(6mm) Bend Radius: 1.5in. (38mm) Shaft Construction: Flexible, braided SS covering Shaft Length: 40 in. (1000mm) Articulation: Two Way Field of View: 50 Degrees STD Depth of Field: .2:4.0in (5-100mm) Eyepiece Type: Diopter Adjustable Direction of View: Forward Viewing STD Light Guide Connection: ACMI

Suppliers

Company
Product
Description
Supplier Links
SERIES III 2 WAY ARTICULATING FLEXIBLE BORESCOPE KIT, 6mm X - 18960 - Flexbar Machine Corporation
Islandia, NY, USA
SERIES III 2 WAY ARTICULATING FLEXIBLE BORESCOPE KIT, 6mm X
18960
SERIES III 2 WAY ARTICULATING FLEXIBLE BORESCOPE KIT, 6mm X 18960
Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach areas. Look around corners and into deep recesses without the need for costly, time consuming tear down. High grade optics produce very bright images, and our patent pending Dura-Flex™ articulation system provides outstanding range of motion and durability without the associated cost. Standard system includes: High resolution imaging bundle w/10,000 elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long flexible light guide. Right Angle viewing adapter. Model No. 18960, Series III 2-Way Articulating Flexible Borescope Kit, 6mm x 40" Shaft O.D.: .236 in.(6mm) Bend Radius: 1.5in. (38mm) Shaft Construction: Flexible, braided SS covering Shaft Length: 40 in. (1000mm) Articulation: Two Way Field of View: 50 Degrees STD Depth of Field: .2:4.0in (5-100mm) Eyepiece Type: Diopter Adjustable Direction of View: Forward Viewing STD Light Guide Connection: ACMI

Series III 2-Way and 4-Way Articulating Fiberoptic Borescopes

Specifically designed for QA applications and preventative maintenance inspection programs, the Series III flexible fiberscopes provide high-resolution images of difficult to reach areas. Look around corners and into deep recesses without the need for costly, time consuming tear down. High grade optics produce very bright images, and our patent pending Dura-Flex™ articulation system provides outstanding range of motion and durability without the associated cost.

Standard system includes:

  • High resolution imaging bundle w/10,000 elements.
  • Portable battery handle - 3V.
  • Custom foam lined carrying case.Options:
  • 150 Watt quartz-halogen illuminator.
  • 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours.
  • 3mm x 72 in. (1829mm) long flexible light guide.
  • Right Angle viewing adapter. Model No. 18960, Series III 2-Way Articulating Flexible Borescope Kit, 6mm x 40"
  • Shaft O.D.: .236 in.(6mm)
  • Bend Radius: 1.5in. (38mm)
  • Shaft Construction: Flexible, braided SS covering
  • Shaft Length: 40 in. (1000mm)
  • Articulation: Two Way
  • Field of View: 50 Degrees STD
  • Depth of Field: .2:4.0in (5-100mm)
  • Eyepiece Type: Diopter Adjustable
  • Direction of View: Forward Viewing STD
  • Light Guide Connection: ACMI
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Borescopes
Product Number 18960
Product Name SERIES III 2 WAY ARTICULATING FLEXIBLE BORESCOPE KIT, 6mm X
Unlock Full Specs
to access all available technical data

Similar Products

Borescope - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Diameter 4.5 mm (0.1772 inch)
View Details
Fixed Borescope Thermal Imagers - MWIR-b-640 - LAND
Specs
Flexibility Rigid
Viewing Angle Side
Diameter 61 mm (2.4 inch)
View Details
Microborescope - FS 066 x 12 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Flexibility Flexible
Viewing Angle Direct
Features Video (optional feature); Camera Mount (optional feature)
View Details