Flexbar Machine Corporation SOLID SQUARE,6" X 4",DIN 1 18352

Description
PREMIUM QUALITY SOLID SQUARES Accuracy according to DIN 875/1+2 FEATURES: Made from high quality tool steel. Squares have true right angles inside and outside. Beams and blades are precision ground. Blade is hardened throughout. Length of blade is measured from inner edge of beam to end of blades.AVAILABLE IN BOTH WORKSHOP AND PRECISION GRADES Model No. 18352, Solid Square 6" X 4", DIN 1
Description
PREMIUM QUALITY SOLID SQUARES Accuracy according to DIN 875/1+2 FEATURES: Made from high quality tool steel. Squares have true right angles inside and outside. Beams and blades are precision ground. Blade is hardened throughout. Length of blade is measured from inner edge of beam to end of blades.AVAILABLE IN BOTH WORKSHOP AND PRECISION GRADES Model No. 18352, Solid Square 6" X 4", DIN 1

Suppliers

Company
Product
Description
Supplier Links
SOLID SQUARE,6
Islandia, NY, USA
SOLID SQUARE,6" X 4",DIN 1
18352
SOLID SQUARE,6" X 4",DIN 1 18352
PREMIUM QUALITY SOLID SQUARES Accuracy according to DIN 875/1+2 FEATURES: Made from high quality tool steel. Squares have true right angles inside and outside. Beams and blades are precision ground. Blade is hardened throughout. Length of blade is measured from inner edge of beam to end of blades.AVAILABLE IN BOTH WORKSHOP AND PRECISION GRADES Model No. 18352, Solid Square 6" X 4", DIN 1

PREMIUM QUALITY SOLID SQUARES
Accuracy according to DIN 875/1+2

FEATURES:

  • Made from high quality tool steel.
  • Squares have true right angles inside and outside.
  • Beams and blades are precision ground.
  • Blade is hardened throughout.
  • Length of blade is measured from inner edge of beam to end of blades.AVAILABLE IN BOTH WORKSHOP AND PRECISION GRADES Model No. 18352, Solid Square 6" X 4", DIN 1
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Squares
Product Number 18352
Product Name SOLID SQUARE,6" X 4",DIN 1
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Combination
Blade Length 12 inch (305 mm)
Graduations 16ths
View Details