Flexbar Machine Corporation LONG STEEL RIGID RULE 36 17800

Description
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 36" Measuring Graduation: 3R Rule Width: 1 1/4" Rule Thickness: .05"
Description
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 36" Measuring Graduation: 3R Rule Width: 1 1/4" Rule Thickness: .05"

Suppliers

Company
Product
Description
Supplier Links
LONG STEEL RIGID RULE 36 - 17800 - Flexbar Machine Corporation
Islandia, NY, USA
LONG STEEL RIGID RULE 36
17800
LONG STEEL RIGID RULE 36 17800
FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH Rule Size: 36" Measuring Graduation: 3R Rule Width: 1 1/4" Rule Thickness: .05"

FLEXIBLE STEEL INCH RULE WITH SATIN-CHROME FINISH

Rule Size: 36"

Measuring Graduation: 3R

Rule Width: 1 1/4"

Rule Thickness: .05"

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Rules and Length Gauges
Product Number 17800
Product Name LONG STEEL RIGID RULE 36
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 1368112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 0.7480 inch (19 mm)
Materials of Construction Steel; Steel
View Details
High Accuracy Gauge with Controllable Measuring Force with 110mm Range and 0.5µm Resolution - DK110 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 1.97E-5 inch (5.00E-4 mm)
Length 19.27 inch (490 mm)
View Details
Tape - Pi Tape® - Hi-Tech Seals, Inc.
Hi-Tech Seals, Inc.
Specs
Rule / Length Gauge Type Flexible
Reading Method / Display Graduated scale
Units Inches; Metric
View Details