Flexbar Machine Corporation QUICK-CHECK PORTABLE HARDNESS TESTER 17295

Description
FLEXBAR PORTABLE QUICK-CHECK ROCKWELL HARDNESS TESTER A Quick & Easy Checking Gage For Flat Workpieces. Ideal For Spot or Production Checking. Pocket Size - Length is 9+", Weight is 4 oz. Precise reading in Rockwell C scale - Pretested for positive release and dependable accuracy. No moving parts to get out of adjustment. Covers the entire range of heat treated steel from 20 Rc to 65 Rc hardness of the Rockwell C scale. The piece to be checked should have a section size of 1" or more. Convenient for hardness testing on your surface plate, your work bench or office desk. Will not mar the surface of heat treated parts. Includes carrying case.Model No. 17295, Quick-Check Portable Hardness Tester.
Description
FLEXBAR PORTABLE QUICK-CHECK ROCKWELL HARDNESS TESTER A Quick & Easy Checking Gage For Flat Workpieces. Ideal For Spot or Production Checking. Pocket Size - Length is 9+", Weight is 4 oz. Precise reading in Rockwell C scale - Pretested for positive release and dependable accuracy. No moving parts to get out of adjustment. Covers the entire range of heat treated steel from 20 Rc to 65 Rc hardness of the Rockwell C scale. The piece to be checked should have a section size of 1" or more. Convenient for hardness testing on your surface plate, your work bench or office desk. Will not mar the surface of heat treated parts. Includes carrying case.Model No. 17295, Quick-Check Portable Hardness Tester.

Suppliers

Company
Product
Description
Supplier Links
QUICK-CHECK PORTABLE HARDNESS TESTER - 17295 - Flexbar Machine Corporation
Islandia, NY, USA
QUICK-CHECK PORTABLE HARDNESS TESTER
17295
QUICK-CHECK PORTABLE HARDNESS TESTER 17295
FLEXBAR PORTABLE QUICK-CHECK ROCKWELL HARDNESS TESTER A Quick & Easy Checking Gage For Flat Workpieces. Ideal For Spot or Production Checking. Pocket Size - Length is 9+", Weight is 4 oz. Precise reading in Rockwell C scale - Pretested for positive release and dependable accuracy. No moving parts to get out of adjustment. Covers the entire range of heat treated steel from 20 Rc to 65 Rc hardness of the Rockwell C scale. The piece to be checked should have a section size of 1" or more. Convenient for hardness testing on your surface plate, your work bench or office desk. Will not mar the surface of heat treated parts. Includes carrying case.Model No. 17295, Quick-Check Portable Hardness Tester.

FLEXBAR PORTABLE QUICK-CHECK ROCKWELL HARDNESS TESTER

A Quick & Easy Checking Gage For Flat Workpieces. Ideal For Spot or Production Checking.

  • Pocket Size - Length is 9+", Weight is 4 oz.
  • Precise reading in Rockwell C scale - Pretested for positive release and dependable accuracy. No moving parts to get out of adjustment.
  • Covers the entire range of heat treated steel from 20 Rc to 65 Rc hardness of the Rockwell C scale.
  • The piece to be checked should have a section size of 1" or more.
  • Convenient for hardness testing on your surface plate, your work bench or office desk.
  • Will not mar the surface of heat treated parts.
  • Includes carrying case.Model No. 17295, Quick-Check Portable Hardness Tester.
Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Hardness Testers
Product Number 17295
Product Name QUICK-CHECK PORTABLE HARDNESS TESTER
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-HT-75 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometers - 3320256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Test Durometers
View Details
Surface Property Analyzer - Heidon 18L - Kett US
Specs
Mounting Fixtured or Permanent
Test Scratch Resistance Tester
View Details
Portable Pencil Hardness Tester -  - Haida International Equipment Co., Ltd.
Haida International Equipment Co., Ltd.
Specs
Mounting Fixtured or Permanent
Test Load 0.9998 kg (2.2 lbs)
View Details