Flexbar Machine Corporation POCKET STEEL RULE, 6" W/Decimal Equivalent Tble 16793

Description
6" Pocket Steel Rules with Easy to Read Decimal Equivalent Table on Reverse Side of Rule. Tempered Stainless Steel with a Satin-Chrome Finish Convenient pocket clip is attached to rule. Rule Width: .470" Rule Thickness: .021" 6" (150mm) Pocket Steel Rule. Measuring Graduation: 1/64" & 1mm.
Description
6" Pocket Steel Rules with Easy to Read Decimal Equivalent Table on Reverse Side of Rule. Tempered Stainless Steel with a Satin-Chrome Finish Convenient pocket clip is attached to rule. Rule Width: .470" Rule Thickness: .021" 6" (150mm) Pocket Steel Rule. Measuring Graduation: 1/64" & 1mm.

Suppliers

Company
Product
Description
Supplier Links
POCKET STEEL RULE, 6
Islandia, NY, USA
POCKET STEEL RULE, 6" W/Decimal Equivalent Tble
16793
POCKET STEEL RULE, 6" W/Decimal Equivalent Tble 16793
6" Pocket Steel Rules with Easy to Read Decimal Equivalent Table on Reverse Side of Rule. Tempered Stainless Steel with a Satin-Chrome Finish Convenient pocket clip is attached to rule. Rule Width: .470" Rule Thickness: .021" 6" (150mm) Pocket Steel Rule. Measuring Graduation: 1/64" & 1mm.

6" Pocket Steel Rules with Easy to Read Decimal Equivalent Table on Reverse Side of Rule.

Tempered Stainless Steel with a Satin-Chrome Finish

Convenient pocket clip is attached to rule.

Rule Width: .470"

Rule Thickness: .021"

6" (150mm) Pocket Steel Rule. Measuring Graduation: 1/64" & 1mm.

Supplier's Site

Technical Specifications

  Flexbar Machine Corporation
Product Category Rules and Length Gauges
Product Number 16793
Product Name POCKET STEEL RULE, 6" W/Decimal Equivalent Tble
Unlock Full Specs
to access all available technical data

Similar Products

Tape Measures - 2755268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rule / Length Gauge Type Tape Measure
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details